Cornell Dubilier Aluminum Electrolytic Capacitor 330Uf 10V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier AVS337M10F24T-F

Description
ALUMINUM ELECTROLYTIC CAPACITOR 330UF 10V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):10V; ESR:1.3ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Diameter:8mmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 330UF 10V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):10V; ESR:1.3ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Diameter:8mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 330Uf 10V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier - 66K1387 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 330Uf 10V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier
66K1387
Aluminum Electrolytic Capacitor 330Uf 10V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier 66K1387
ALUMINUM ELECTROLYTIC CAPACITOR 330UF 10V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):10V; ESR:1.3ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Diameter:8mmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 330UF 10V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):10V; ESR:1.3ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Diameter:8mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K1387
Product Name Aluminum Electrolytic Capacitor 330Uf 10V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0504N330J250PR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C282U063AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers