ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 6.3V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):6.3V; ESR:1.8ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Length:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 66K1383 |
| Product Name | Aluminum Electrolytic Capacitor 330Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier |
| Capacitance Type | Fixed |