Cornell Dubilier Aluminum Electrolytic Capacitor 33Uf 50V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier AVS336M50E16T-F

Description
ALUMINUM ELECTROLYTIC CAPACITOR 33UF 50V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):50V; ESR:6ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:AVS SeriesRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 33UF 50V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):50V; ESR:6ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:AVS SeriesRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 33Uf 50V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier - 66K1375 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 33Uf 50V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier
66K1375
Aluminum Electrolytic Capacitor 33Uf 50V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier 66K1375
ALUMINUM ELECTROLYTIC CAPACITOR 33UF 50V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):50V; ESR:6ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:AVS SeriesRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 33UF 50V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):50V; ESR:6ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:AVS SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K1375
Product Name Aluminum Electrolytic Capacitor 33Uf 50V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C354U025DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers