ALUMINUM ELECTROLYTIC CAPACITOR 220UF 25V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):25V; ESR:1.2ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 66K1337 |
| Product Name | Aluminum Electrolytic Capacitor 220Uf 25V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Features | Polarized |