ALUMINUM ELECTROLYTIC CAPACITOR 22UF 63V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):63V; ESR:13.6ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Diameter:8mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 66K1319 |
| Product Name | Aluminum Electrolytic Capacitor 22Uf 63V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Features | Polarized |