Cornell Dubilier Aluminum Electrolytic Capacitor 22Uf 16V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier AVS226M16B12T-F

Description
ALUMINUM ELECTROLYTIC CAPACITOR 22UF 16V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):16V; ESR:19.6ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Diameter:4mm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 22UF 16V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):16V; ESR:19.6ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Diameter:4mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 22Uf 16V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier - 66K1297 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 22Uf 16V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier
66K1297
Aluminum Electrolytic Capacitor 22Uf 16V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier 66K1297
ALUMINUM ELECTROLYTIC CAPACITOR 22UF 16V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):16V; ESR:19.6ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Diameter:4mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 22UF 16V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):16V; ESR:19.6ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Diameter:4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K1297
Product Name Aluminum Electrolytic Capacitor 22Uf 16V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100560FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic Capacitors - 101C232U100AA1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers