Cornell Dubilier Aluminum Electrolytic Capacitor, 680Uf, 10V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier AFK687M10F24T-F

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 680UF, 10V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:680µF; Voltage(DC):10V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 680UF, 10V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:680µF; Voltage(DC):10V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 680Uf, 10V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier - 66K0993 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 680Uf, 10V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier
66K0993
Aluminum Electrolytic Capacitor, 680Uf, 10V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier 66K0993
ALUMINUM ELECTROLYTIC CAPACITOR, 680UF, 10V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:680µF; Voltage(DC):10V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 680UF, 10V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:680µF; Voltage(DC):10V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K0993
Product Name Aluminum Electrolytic Capacitor, 680Uf, 10V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101203U050CD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 20000 microF
View Details
3 suppliers