Cornell Dubilier Aluminum Electrolytic Capacitor, 470Uf, 63V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier AFK477M63P44T-F

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 63V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):63V; ESR:0.082ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:-RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 63V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):63V; ESR:0.082ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 470Uf, 63V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier - 66K0974 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 470Uf, 63V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier
66K0974
Aluminum Electrolytic Capacitor, 470Uf, 63V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier 66K0974
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 63V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):63V; ESR:0.082ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 63V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):63V; ESR:0.082ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 470Uf, 63V, Alu Elec, Smd; Capacitor Case / Package Cornell Dubilier - 54AH7364 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 63V, Alu Elec, Smd; Capacitor Case / Package Cornell Dubilier
54AH7364
Cap, 470Uf, 63V, Alu Elec, Smd; Capacitor Case / Package Cornell Dubilier 54AH7364
CAP, 470UF, 63V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):63V; ESR:0.082ohm; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:AFK Series; Product Diameter:16mm RoHS Compliant: Yes

CAP, 470UF, 63V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):63V; ESR:0.082ohm; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:AFK Series; Product Diameter:16mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 66K0974 54AH7364
Product Name Aluminum Electrolytic Capacitor, 470Uf, 63V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier Cap, 470Uf, 63V, Alu Elec, Smd; Capacitor Case / Package Cornell Dubilier
Capacitance Type Fixed Fixed
Features Polarized Polarized
Capacitance Range 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C194U030CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers