Cornell Dubilier Film Capacitors 947C971K102DLHS

Description
CAP FILM 970UF 10% 1KVDC RADIAL
Datasheet
Description
CAP FILM 970UF 10% 1KVDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 947C971K102DLHS - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
947C971K102DLHS
Film Capacitors 947C971K102DLHS
CAP FILM 970UF 10% 1KVDC RADIAL

CAP FILM 970UF 10% 1KVDC RADIAL

Supplier's Site Datasheet
Cap, Film, Pp, 970Uf, 1Kv, Can; Dielectric Type Cornell Dubilier - 53T5020 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pp, 970Uf, 1Kv, Can; Dielectric Type Cornell Dubilier
53T5020
Cap, Film, Pp, 970Uf, 1Kv, Can; Dielectric Type Cornell Dubilier 53T5020
CAP, FILM, PP, 970UF, 1KV, CAN; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:970µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Stud Mount - M12; Voltage(AC):- RoHS Compliant: Yes

CAP, FILM, PP, 970UF, 1KV, CAN; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:970µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Stud Mount - M12; Voltage(AC):- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 947C971K102DLHS 53T5020
Product Name Film Capacitors Cap, Film, Pp, 970Uf, 1Kv, Can; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104M06QC330 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Film Capacitors - 1725483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details