Cornell Dubilier Capacitor Polypropylene Pp Film 730Uf, 800V, 10%, Radial; Dielectric Type Cornell Dubilier 947C731K801CDIS

Description
CAPACITOR POLYPROPYLENE PP FILM 730UF, 800V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:730µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Stud Mount - M12 RoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM 730UF, 800V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:730µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Stud Mount - M12 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 730Uf, 800V, 10%, Radial; Dielectric Type Cornell Dubilier - 02P9620 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 730Uf, 800V, 10%, Radial; Dielectric Type Cornell Dubilier
02P9620
Capacitor Polypropylene Pp Film 730Uf, 800V, 10%, Radial; Dielectric Type Cornell Dubilier 02P9620
CAPACITOR POLYPROPYLENE PP FILM 730UF, 800V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:730µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Stud Mount - M12 RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 730UF, 800V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:730µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Stud Mount - M12 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 02P9620
Product Name Capacitor Polypropylene Pp Film 730Uf, 800V, 10%, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0102P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Paper Film Capacitors - 106PMC250K#P2 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Film Capacitors - 1726016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details