Cornell Dubilier Film Capacitors 947C491K801CBMS

Description
CAP FILM 490UF 10% 800VDC RADIAL
Datasheet
Description
CAP FILM 490UF 10% 800VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 947C491K801CBMS - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
947C491K801CBMS
Film Capacitors 947C491K801CBMS
CAP FILM 490UF 10% 800VDC RADIAL

CAP FILM 490UF 10% 800VDC RADIAL

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film 490Uf, 800V, 10%, Screw; Dielectric Type Cornell Dubilier - 02P9614 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 490Uf, 800V, 10%, Screw; Dielectric Type Cornell Dubilier
02P9614
Capacitor Polypropylene Pp Film 490Uf, 800V, 10%, Screw; Dielectric Type Cornell Dubilier 02P9614
CAPACITOR POLYPROPYLENE PP FILM 490UF, 800V, 10%, SCREW; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:490µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Stud Mount - M12 RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 490UF, 800V, 10%, SCREW; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:490µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Stud Mount - M12 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 947C491K801CBMS 02P9614
Product Name Film Capacitors Capacitor Polypropylene Pp Film 490Uf, 800V, 10%, Screw; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104HC3102K4TM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Ceramic Capacitors - C17AH1R7C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers