Cornell Dubilier Capacitor;Polypropylene Metallized;Cap 310 uF;Tol 10%;Vol-Rtg 1000 VDC;Screw 947C311K102CBMS

Description
Type 947C Power Film Capacitors for next generation inverter designs uses the most advanced metalized film technology for long life, high reliability in DC link applications. Their high-voltage and high-current ratings allow for replacement of series-parallel banks of aluminum electrolytic capacitors in high ripple current applications Type 947C is ideally suited as a DC link capacitor for wind, solar and fuel cell inverters. Features: Type 947C Power Film Capacitors Offer Advantages Over Aluminum Electrolytic Capacitors Voltages Exceeding 1200 VDC Eliminates the Need For Complex Series/Parallel Connections 1⁄3 The Cost Per Amp of Ripple Tolerance: 10%
Description
Type 947C Power Film Capacitors for next generation inverter designs uses the most advanced metalized film technology for long life, high reliability in DC link applications. Their high-voltage and high-current ratings allow for replacement of series-parallel banks of aluminum electrolytic capacitors in high ripple current applications Type 947C is ideally suited as a DC link capacitor for wind, solar and fuel cell inverters. Features: Type 947C Power Film Capacitors Offer Advantages Over Aluminum Electrolytic Capacitors Voltages Exceeding 1200 VDC Eliminates the Need For Complex Series/Parallel Connections 1⁄3 The Cost Per Amp of Ripple Tolerance: 10%

Suppliers

Company
Product
Description
Supplier Links
Capacitor;Polypropylene Metallized;Cap 310 uF;Tol 10%;Vol-Rtg 1000 VDC;Screw - 70190057 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Polypropylene Metallized;Cap 310 uF;Tol 10%;Vol-Rtg 1000 VDC;Screw
70190057
Capacitor;Polypropylene Metallized;Cap 310 uF;Tol 10%;Vol-Rtg 1000 VDC;Screw 70190057
Type 947C Power Film Capacitors for next generation inverter designs uses the most advanced metalized film technology for long life, high reliability in DC link applications. Their high-voltage and high-current ratings allow for replacement of series-parallel banks of aluminum electrolytic capacitors in high ripple current applications Type 947C is ideally suited as a DC link capacitor for wind, solar and fuel cell inverters. Features: Type 947C Power Film Capacitors Offer Advantages Over Aluminum Electrolytic Capacitors Voltages Exceeding 1200 VDC Eliminates the Need For Complex Series/Parallel Connections 1⁄3 The Cost Per Amp of Ripple Tolerance: 10%

Type 947C Power Film Capacitors for next generation inverter designs uses the most advanced metalized film technology for long life, high reliability in DC link applications. Their high-voltage and high-current ratings allow for replacement of series-parallel banks of aluminum electrolytic capacitors in high ripple current applications Type 947C is ideally suited as a DC link capacitor for wind, solar and fuel cell inverters.
Features:

  • Type 947C Power Film Capacitors Offer Advantages Over Aluminum Electrolytic Capacitors
  • Voltages Exceeding 1200 VDC Eliminates the Need For Complex Series/Parallel Connections
  • 1⁄3 The Cost Per Amp of Ripple
  • Tolerance: 10%
Supplier's Site
Capacitor Polypropylene Pp Film 310Uf, 1Kv, 10%, Screw; Dielectric Type Cornell Dubilier - 02P9594 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 310Uf, 1Kv, 10%, Screw; Dielectric Type Cornell Dubilier
02P9594
Capacitor Polypropylene Pp Film 310Uf, 1Kv, 10%, Screw; Dielectric Type Cornell Dubilier 02P9594
CAPACITOR POLYPROPYLENE PP FILM 310UF, 1KV, 10%, SCREW; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:310µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Stud Mount - M12 RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 310UF, 1KV, 10%, SCREW; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:310µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Stud Mount - M12 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70190057 02P9594
Product Name Capacitor;Polypropylene Metallized;Cap 310 uF;Tol 10%;Vol-Rtg 1000 VDC;Screw Capacitor Polypropylene Pp Film 310Uf, 1Kv, 10%, Screw; Dielectric Type Cornell Dubilier
Configuration / Form Factor Screw Terminal
Applications General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Electrostatic Capacitors Polypropylene Metallized PP
Capacitance Range 310 microF 310 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH2R7C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details