CAP FILM 66UF 10% 1KVDC RADIAL
CAPACITOR POLYPROPYLENE PP FILM, 66UF, 1kV 10%; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:66µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Panel Mount; Voltage(AC):- RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 944U660K102AAM | 26R5167 |
| Product Name | Film Capacitors | Capacitor Polypropylene Pp Film, 66Uf, 1Kv 10%; Dielectric Type Cornell Dubilier |
| Technology | Film Capacitors | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Metallized PP |