CAPACITOR POLYPROPYLENE PP FILM, 52UF, 1.4kV 10%; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:52µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Panel Mount; Voltage(AC):-RoHS Compliant: Yes
CAP, 52µF, 1.4 KV, 10%, PP, CAN; Capacitance:52µF; Voltage Rating:1.4kV; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:944U Series; Capacitor Case Style:Can; Capacitor Terminals:Screw; Lead RoHS Compliant: Yes
Type 944U is specifically designed for use in medium power DC filtering applications. The low inductance internal construction utilizes low loss metallized polypropylene for high ripple current capability. Male or female terminal options offer design flexibility in a rugged UL 94VO rated flame retardant plastic case and resin fill.
Applications:
CAP FILM 52UF 10% 1.4KVDC RADIAL
| Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 26R5166 | 18X2262 | 70190208 | 944U520K142ABM |
| Product Name | Capacitor Polypropylene Pp Film, 52Uf, 1.4Kv 10%; Dielectric Type Cornell Dubilier | Cap, 52Μf, 1.4 Kv, 10%, Pp, Can; Capacitance Cornell Dubilier | CAPACITOR; POLYPROPYLENE FILM; CAP 52UF; VOL-RTG 1400V | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed | |
| Electrostatic Capacitors | Metallized PP | Polypropylene; PP (Polypropylene) | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 52 microF | 52 microF | 52 microF | 52 microF |