Cornell Dubilier CAPACITOR; POLYPROPYLENE FILM; CAP 33UF;VOL-RTG 1400 V 944U330K142AAM

Description
Type 944U is specifically designed for use in medium power DC filtering applications. The low inductance internal construction utilizes low loss metallized polypropylene for high ripple current capability. Male or female terminal options offer design flexibility in a rugged UL 94VO rated flame retardant plastic case and resin fill. Applications: Inverters: DC Link DC Output Filter Features: Capacitance Range: 33 μF to 220 μF Voltage Range: 800 VDC to 1400 VDC Capacitance Tolerance: ±10% Standard Operating Temperature Range: –40°C to +85°C
Datasheet
Description
Type 944U is specifically designed for use in medium power DC filtering applications. The low inductance internal construction utilizes low loss metallized polypropylene for high ripple current capability. Male or female terminal options offer design flexibility in a rugged UL 94VO rated flame retardant plastic case and resin fill. Applications: Inverters: DC Link DC Output Filter Features: Capacitance Range: 33 μF to 220 μF Voltage Range: 800 VDC to 1400 VDC Capacitance Tolerance: ±10% Standard Operating Temperature Range: –40°C to +85°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAPACITOR; POLYPROPYLENE FILM; CAP 33UF;VOL-RTG 1400 V - 70190206 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; POLYPROPYLENE FILM; CAP 33UF;VOL-RTG 1400 V
70190206
CAPACITOR; POLYPROPYLENE FILM; CAP 33UF;VOL-RTG 1400 V 70190206
Type 944U is specifically designed for use in medium power DC filtering applications. The low inductance internal construction utilizes low loss metallized polypropylene for high ripple current capability. Male or female terminal options offer design flexibility in a rugged UL 94VO rated flame retardant plastic case and resin fill. Applications: Inverters: DC Link DC Output Filter Features: Capacitance Range: 33 μF to 220 μF Voltage Range: 800 VDC to 1400 VDC Capacitance Tolerance: ±10% Standard Operating Temperature Range: –40°C to +85°C

Type 944U is specifically designed for use in medium power DC filtering applications. The low inductance internal construction utilizes low loss metallized polypropylene for high ripple current capability. Male or female terminal options offer design flexibility in a rugged UL 94VO rated flame retardant plastic case and resin fill.
Applications:

  • Inverters: DC Link
  • DC Output Filter
    Features:
  • Capacitance Range: 33 μF to 220 μF
  • Voltage Range: 800 VDC to 1400 VDC
  • Capacitance Tolerance: ±10% Standard
  • Operating Temperature Range: –40°C to +85°C
Supplier's Site
Capacitor Polypropylene Pp Film, 33Uf, 1.4Kv 10%; Dielectric Type Cornell Dubilier - 26R5164 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film, 33Uf, 1.4Kv 10%; Dielectric Type Cornell Dubilier
26R5164
Capacitor Polypropylene Pp Film, 33Uf, 1.4Kv 10%; Dielectric Type Cornell Dubilier 26R5164
CAPACITOR POLYPROPYLENE PP FILM, 33UF, 1.4kV 10%; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:33µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Panel Mount; Voltage(AC):-RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM, 33UF, 1.4kV 10%; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:33µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Panel Mount; Voltage(AC):-RoHS Compliant: Yes

Supplier's Site
Film Capacitors - 944U330K142AAM - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
944U330K142AAM
Film Capacitors 944U330K142AAM
CAP FILM 33UF 10% 1.4KVDC RADIAL

CAP FILM 33UF 10% 1.4KVDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 70190206 26R5164 944U330K142AAM
Product Name CAPACITOR; POLYPROPYLENE FILM; CAP 33UF;VOL-RTG 1400 V Capacitor Polypropylene Pp Film, 33Uf, 1.4Kv 10%; Dielectric Type Cornell Dubilier Film Capacitors
Configuration / Form Factor Screw Terminal
Applications General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Electrostatic Capacitors Polypropylene Metallized PP Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - C11CFR35C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Paper Film Capacitors - 103PPA302KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Film Capacitors - 1726011 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details