Cornell Dubilier Film Capacitors 944U161K801ABM

Description
CAP FILM 160UF 10% 800VDC RADIAL
Datasheet
Description
CAP FILM 160UF 10% 800VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 944U161K801ABM - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
944U161K801ABM
Film Capacitors 944U161K801ABM
CAP FILM 160UF 10% 800VDC RADIAL

CAP FILM 160UF 10% 800VDC RADIAL

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film, 160Uf, 800V 10%; Dielectric Type Cornell Dubilier - 26R5162 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film, 160Uf, 800V 10%; Dielectric Type Cornell Dubilier
26R5162
Capacitor Polypropylene Pp Film, 160Uf, 800V 10%; Dielectric Type Cornell Dubilier 26R5162
CAPACITOR POLYPROPYLENE PP FILM, 160UF, 800V 10%; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:160µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Panel Mount; Height:58mm RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM, 160UF, 800V 10%; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:160µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Panel Mount; Height:58mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 944U161K801ABM 26R5162
Product Name Film Capacitors Capacitor Polypropylene Pp Film, 160Uf, 800V 10%; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Thin Film Capacitors - 1761-CSA-20-30X30X9-G-R08-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Electrolytic - 101C254U020CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details