Cornell Dubilier Capacitor Polypropylene Pp Film, 140Uf, 1Kv 10%; Dielectric Type Cornell Dubilier 944U141K102ACM

Description
CAPACITOR POLYPROPYLENE PP FILM, 140UF, 1kV 10%; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:140µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Panel Mount; Voltage(AC):-RoHS Compliant: Yes
Datasheet
Description
CAPACITOR POLYPROPYLENE PP FILM, 140UF, 1kV 10%; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:140µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Panel Mount; Voltage(AC):-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film, 140Uf, 1Kv 10%; Dielectric Type Cornell Dubilier - 26R5161 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film, 140Uf, 1Kv 10%; Dielectric Type Cornell Dubilier
26R5161
Capacitor Polypropylene Pp Film, 140Uf, 1Kv 10%; Dielectric Type Cornell Dubilier 26R5161
CAPACITOR POLYPROPYLENE PP FILM, 140UF, 1kV 10%; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:140µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Panel Mount; Voltage(AC):-RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM, 140UF, 1kV 10%; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:140µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Panel Mount; Voltage(AC):-RoHS Compliant: Yes

Supplier's Site
Film Capacitors - 944U141K102ACM - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
944U141K102ACM
Film Capacitors 944U141K102ACM
CAP FILM 140UF 10% 1KVDC RADIAL

CAP FILM 140UF 10% 1KVDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 26R5161 944U141K102ACM
Product Name Capacitor Polypropylene Pp Film, 140Uf, 1Kv 10%; Dielectric Type Cornell Dubilier Film Capacitors
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPB102K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
5 suppliers
Ceramic Capacitors - C11AH510J-6UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1711169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
RoHS Compliant Yes
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers