Cornell Dubilier Film Capacitors 944U101K122ACM

Description
CAP FILM 100UF 10% 1.2KVDC RAD
Datasheet
Description
CAP FILM 100UF 10% 1.2KVDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 944U101K122ACM - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
944U101K122ACM
Film Capacitors 944U101K122ACM
CAP FILM 100UF 10% 1.2KVDC RAD

CAP FILM 100UF 10% 1.2KVDC RAD

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film, 100Uf, 1.2Kv 10%; Dielectric Type Cornell Dubilier - 26R5159 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film, 100Uf, 1.2Kv 10%; Dielectric Type Cornell Dubilier
26R5159
Capacitor Polypropylene Pp Film, 100Uf, 1.2Kv 10%; Dielectric Type Cornell Dubilier 26R5159
CAPACITOR POLYPROPYLENE PP FILM, 100UF, 1.2kV 10%; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:100µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Panel Mount; Height:64mmRoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM, 100UF, 1.2kV 10%; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:100µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Panel Mount; Height:64mmRoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitor, 944U Series, 100 F, 10%, Pp (Polypropylene), 1200 V, Can Rohs Compliant Cornell Dubilier - 18X2261 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 944U Series, 100 F, 10%, Pp (Polypropylene), 1200 V, Can Rohs Compliant Cornell Dubilier
18X2261
Film Capacitor, 944U Series, 100 F, 10%, Pp (Polypropylene), 1200 V, Can Rohs Compliant Cornell Dubilier 18X2261
Film Capacitor, 944U Series, 100 F, 10%, PP (Polypropylene), 1200 V, Can RoHS Compliant: Yes

Film Capacitor, 944U Series, 100 F, 10%, PP (Polypropylene), 1200 V, Can RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 944U101K122ACM 26R5159 18X2261
Product Name Film Capacitors Capacitor Polypropylene Pp Film, 100Uf, 1.2Kv 10%; Dielectric Type Cornell Dubilier Film Capacitor, 944U Series, 100 F, 10%, Pp (Polypropylene), 1200 V, Can Rohs Compliant Cornell Dubilier
Technology Film Capacitors Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - C11CF130K-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1855437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details