Cornell Dubilier Capacitor Polypropylene Pp Film, 100Uf, 1Kv 10%; Dielectric Type Cornell Dubilier 944U101K102ABM

Description
CAPACITOR POLYPROPYLENE PP FILM, 100UF, 1kV 10%; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:100µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Panel Mount; Voltage(AC):-RoHS Compliant: Yes
Datasheet
Description
CAPACITOR POLYPROPYLENE PP FILM, 100UF, 1kV 10%; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:100µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Panel Mount; Voltage(AC):-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film, 100Uf, 1Kv 10%; Dielectric Type Cornell Dubilier - 26R5158 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film, 100Uf, 1Kv 10%; Dielectric Type Cornell Dubilier
26R5158
Capacitor Polypropylene Pp Film, 100Uf, 1Kv 10%; Dielectric Type Cornell Dubilier 26R5158
CAPACITOR POLYPROPYLENE PP FILM, 100UF, 1kV 10%; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:100µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Panel Mount; Voltage(AC):-RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM, 100UF, 1kV 10%; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:100µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Panel Mount; Voltage(AC):-RoHS Compliant: Yes

Supplier's Site
Film Capacitors - 944U101K102ABM - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
944U101K102ABM
Film Capacitors 944U101K102ABM
CAP FILM 100UF 10% 1KVDC RADIAL

CAP FILM 100UF 10% 1KVDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 26R5158 944U101K102ABM
Product Name Capacitor Polypropylene Pp Film, 100Uf, 1Kv 10%; Dielectric Type Cornell Dubilier Film Capacitors
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 104PMB202K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details