Cornell Dubilier Film Capacitor Pp 1Uf; Dielectric Type Cornell Dubilier 942C8W1K-F

Description
FILM CAPACITOR PP 1UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:1µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Capacitor Mounting:Through Hole; Voltage(AC):360V; ESR:0.005ohm RoHS Compliant: Yes
Description
FILM CAPACITOR PP 1UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:1µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Capacitor Mounting:Through Hole; Voltage(AC):360V; ESR:0.005ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor Pp 1Uf; Dielectric Type Cornell Dubilier - 66K5468 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pp 1Uf; Dielectric Type Cornell Dubilier
66K5468
Film Capacitor Pp 1Uf; Dielectric Type Cornell Dubilier 66K5468
FILM CAPACITOR PP 1UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:1µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Capacitor Mounting:Through Hole; Voltage(AC):360V; ESR:0.005ohm RoHS Compliant: Yes

FILM CAPACITOR PP 1UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:1µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber; Capacitor Mounting:Through Hole; Voltage(AC):360V; ESR:0.005ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K5468
Product Name Film Capacitor Pp 1Uf; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0102P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1711174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers