Cornell Dubilier Film Capacitors 942C6P15K-F

Description
CAP FILM 0.15UF 10% 600VDC AXIAL
Datasheet
Description
CAP FILM 0.15UF 10% 600VDC AXIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 942C6P15K-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
942C6P15K-F
Film Capacitors 942C6P15K-F
CAP FILM 0.15UF 10% 600VDC AXIAL

CAP FILM 0.15UF 10% 600VDC AXIAL

Supplier's Site Datasheet
Film Capacitor Pp; Dielectric Type Cornell Dubilier - 66K5453 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pp; Dielectric Type Cornell Dubilier
66K5453
Film Capacitor Pp; Dielectric Type Cornell Dubilier 66K5453
FILM CAPACITOR PP; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Capacitor Mounting:Through Hole; Voltage(AC):300V; Lead Spacing:-RoHS Compliant: Yes

FILM CAPACITOR PP; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber; Capacitor Mounting:Through Hole; Voltage(AC):300V; Lead Spacing:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 942C6P15K-F 66K5453
Product Name Film Capacitors Film Capacitor Pp; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C133U050AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000180FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details