FILM CAPACITOR PP, 0.15UF, 2000V, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber
Capcitor;Film; Cap 0.15uF; Tol+-10%; Axial; vol-rtg 500VAC
CAP FILM 0.15UF 10% 2KVDC AXIAL
| Newark, An Avnet Company | Allied Electronics, Inc. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 66K5447 | 70190287 | 942C20P15K-F |
| Product Name | Film Capacitor Pp, 0.15Uf, 2000V, Axial; Dielectric Type Cornell Dubilier | Capcitor;Film; Cap 0.15uF; Tol+-10%; Axial; vol-rtg 500VAC | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | |
| RoHS Compliant | Yes |