Cornell Dubilier Film Capacitor Pp; Dielectric Type Cornell Dubilier 942C16P68K-F

Description
FILM CAPACITOR PP; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Capacitor Mounting:Through Hole; Voltage(AC):460V; Lead Spacing:-RoHS Compliant: Yes
Description
FILM CAPACITOR PP; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Capacitor Mounting:Through Hole; Voltage(AC):460V; Lead Spacing:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor Pp; Dielectric Type Cornell Dubilier - 66K5441 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pp; Dielectric Type Cornell Dubilier
66K5441
Film Capacitor Pp; Dielectric Type Cornell Dubilier 66K5441
FILM CAPACITOR PP; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Capacitor Mounting:Through Hole; Voltage(AC):460V; Lead Spacing:-RoHS Compliant: Yes

FILM CAPACITOR PP; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber; Capacitor Mounting:Through Hole; Voltage(AC):460V; Lead Spacing:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K5441
Product Name Film Capacitor Pp; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Electrostatic Capacitors Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C293U050EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers