FILM CAPACITOR PP 1.4UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:1.4µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 66K5427 |
| Product Name | Film Capacitor Pp 1.4Uf; Dielectric Type Cornell Dubilier |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |