Cornell Dubilier Aluminum Electrolytic Capacitor, 1.5Uf, 1.6Kv, 10%, Axial; Dielectric Type Cornell Dubilier 941C16W1P5K-F

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 1.5UF, 1.6KV, 10%, AXIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:1.5µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Voltage(AC):500V RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 1.5UF, 1.6KV, 10%, AXIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:1.5µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Voltage(AC):500V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 1.5Uf, 1.6Kv, 10%, Axial; Dielectric Type Cornell Dubilier - 79R7517 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 1.5Uf, 1.6Kv, 10%, Axial; Dielectric Type Cornell Dubilier
79R7517
Aluminum Electrolytic Capacitor, 1.5Uf, 1.6Kv, 10%, Axial; Dielectric Type Cornell Dubilier 79R7517
ALUMINUM ELECTROLYTIC CAPACITOR, 1.5UF, 1.6KV, 10%, AXIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:1.5µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Voltage(AC):500V RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 1.5UF, 1.6KV, 10%, AXIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:1.5µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber; Voltage(AC):500V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 79R7517
Product Name Aluminum Electrolytic Capacitor, 1.5Uf, 1.6Kv, 10%, Axial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C564U016DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details