CAPACITOR POLYPROPYLENE PP FILM 0.22UF, 1.2KV, 10%, AXIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:-; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 73K6440 |
| Product Name | Capacitor Polypropylene Pp Film 0.22Uf, 1.2Kv, 10%, Axial; Dielectric Type Cornell Dubilier |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |