Cornell Dubilier CAPACITOR; FILM POLYPROPYLENE;CAP .33UF; AXIAL;VOL-RTG 600VDC;HIGH DV/DT,LOW ESR 940C6P33K-F

Description
Type 940C round, axial film capacitors use polypropylene film and double metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities. Capacitance Range: 0.01 to 4.7 μF Tolerance: ±10% Voltage Range: 600 to 3000 VDC (275 to 750 VAC, 60 Hz) Operating Temperature: –55°C to 105°C
Description
Type 940C round, axial film capacitors use polypropylene film and double metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities. Capacitance Range: 0.01 to 4.7 μF Tolerance: ±10% Voltage Range: 600 to 3000 VDC (275 to 750 VAC, 60 Hz) Operating Temperature: –55°C to 105°C

Suppliers

Company
Product
Description
Supplier Links
CAPACITOR; FILM POLYPROPYLENE;CAP .33UF; AXIAL;VOL-RTG 600VDC;HIGH DV/DT,LOW ESR - 70190075 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; FILM POLYPROPYLENE;CAP .33UF; AXIAL;VOL-RTG 600VDC;HIGH DV/DT,LOW ESR
70190075
CAPACITOR; FILM POLYPROPYLENE;CAP .33UF; AXIAL;VOL-RTG 600VDC;HIGH DV/DT,LOW ESR 70190075
Type 940C round, axial film capacitors use polypropylene film and double metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities. Capacitance Range: 0.01 to 4.7 μF Tolerance: ±10% Voltage Range: 600 to 3000 VDC (275 to 750 VAC, 60 Hz) Operating Temperature: –55°C to 105°C

Type 940C round, axial film capacitors use polypropylene film and double metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities.

  • Capacitance Range: 0.01 to 4.7 μF
  • Tolerance: ±10%
  • Voltage Range: 600 to 3000 VDC (275 to 750 VAC, 60 Hz)
  • Operating Temperature: –55°C to 105°C
Supplier's Site
Capacitor Polypropylene Pp Film 0.33Uf, 600V, 10%, Axial; Dielectric Type Cornell Dubilier - 66K5402 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.33Uf, 600V, 10%, Axial; Dielectric Type Cornell Dubilier
66K5402
Capacitor Polypropylene Pp Film 0.33Uf, 600V, 10%, Axial; Dielectric Type Cornell Dubilier 66K5402
CAPACITOR POLYPROPYLENE PP FILM 0.33UF, 600V, 10%, AXIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Voltage(AC):275V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.33UF, 600V, 10%, AXIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber; Voltage(AC):275V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70190075 66K5402
Product Name CAPACITOR; FILM POLYPROPYLENE;CAP .33UF; AXIAL;VOL-RTG 600VDC;HIGH DV/DT,LOW ESR Capacitor Polypropylene Pp Film 0.33Uf, 600V, 10%, Axial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Electrostatic Capacitors Polypropylene Double Metallized PP
Capacitance Range 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Ceramic Capacitors - 1763-0603B103K500PR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C274U7R5ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details