Cornell Dubilier Film Capacitors 940C30S1K-F

Description
CAP FILM 10000PF 10% 3KVDC AXIAL
Datasheet
Description
CAP FILM 10000PF 10% 3KVDC AXIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 940C30S1K-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
940C30S1K-F
Film Capacitors 940C30S1K-F
CAP FILM 10000PF 10% 3KVDC AXIAL

CAP FILM 10000PF 10% 3KVDC AXIAL

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film 0.01Uf, 3Kv, 10%, Axial; Dielectric Type Cornell Dubilier - 66K5393 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.01Uf, 3Kv, 10%, Axial; Dielectric Type Cornell Dubilier
66K5393
Capacitor Polypropylene Pp Film 0.01Uf, 3Kv, 10%, Axial; Dielectric Type Cornell Dubilier 66K5393
CAPACITOR POLYPROPYLENE PP FILM 0.01UF, 3KV, 10%, AXIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Voltage(AC):750V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.01UF, 3KV, 10%, AXIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber; Voltage(AC):750V RoHS Compliant: Yes

Supplier's Site
Film Capacitor, 940C Series, 0.01 F, 10%, Pp (Polypropylene), 3 Kv Rohs Compliant Cornell Dubilier - 45X6217 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 940C Series, 0.01 F, 10%, Pp (Polypropylene), 3 Kv Rohs Compliant Cornell Dubilier
45X6217
Film Capacitor, 940C Series, 0.01 F, 10%, Pp (Polypropylene), 3 Kv Rohs Compliant Cornell Dubilier 45X6217
Film Capacitor, 940C Series, 0.01 F, 10%, PP (Polypropylene), 3 kV RoHS Compliant: Yes

Film Capacitor, 940C Series, 0.01 F, 10%, PP (Polypropylene), 3 kV RoHS Compliant: Yes

Supplier's Site Datasheet
CAPACITOR, POLYPROPYLENE FILM, HIGH DV/DT, 3000V, .01UF - 70189471 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, POLYPROPYLENE FILM, HIGH DV/DT, 3000V, .01UF
70189471
CAPACITOR, POLYPROPYLENE FILM, HIGH DV/DT, 3000V, .01UF 70189471
Type 940C round, axial film capacitors use polypropylene film and double metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities. Capacitance Range: 0.01 to 4.7 μF Tolerance: ±10% Voltage Range: 600 to 3000 VDC (275 to 750 VAC, 60 Hz) Operating Temperature: –55°C to 105°C

Type 940C round, axial film capacitors use polypropylene film and double metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities.

  • Capacitance Range: 0.01 to 4.7 μF
  • Tolerance: ±10%
  • Voltage Range: 600 to 3000 VDC (275 to 750 VAC, 60 Hz)
  • Operating Temperature: –55°C to 105°C
Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 940C30S1K-F 66K5393 45X6217 70189471
Product Name Film Capacitors Capacitor Polypropylene Pp Film 0.01Uf, 3Kv, 10%, Axial; Dielectric Type Cornell Dubilier Film Capacitor, 940C Series, 0.01 F, 10%, Pp (Polypropylene), 3 Kv Rohs Compliant Cornell Dubilier CAPACITOR, POLYPROPYLENE FILM, HIGH DV/DT, 3000V, .01UF
Technology Film Capacitors Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Double Metallized PP Polypropylene
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 125HC3600K4TM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11AH5R6C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers