Cornell Dubilier Capacitor, Polypropylene Film, High dV/dt, 2000v, 1uf 940C20W1K-F

Description
Type 940C round, axial film capacitors use polypropylene film and double metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities. Capacitance Range: 0.01 to 4.7 μF Tolerance: ±10% Voltage Range: 600 to 3000 VDC (275 to 750 VAC, 60 Hz) Operating Temperature: –55°C to 105°C
Datasheet
Description
Type 940C round, axial film capacitors use polypropylene film and double metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities. Capacitance Range: 0.01 to 4.7 μF Tolerance: ±10% Voltage Range: 600 to 3000 VDC (275 to 750 VAC, 60 Hz) Operating Temperature: –55°C to 105°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Polypropylene Film, High dV/dt, 2000v, 1uf - 70189457 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Polypropylene Film, High dV/dt, 2000v, 1uf
70189457
Capacitor, Polypropylene Film, High dV/dt, 2000v, 1uf 70189457
Type 940C round, axial film capacitors use polypropylene film and double metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities. Capacitance Range: 0.01 to 4.7 μF Tolerance: ±10% Voltage Range: 600 to 3000 VDC (275 to 750 VAC, 60 Hz) Operating Temperature: –55°C to 105°C

Type 940C round, axial film capacitors use polypropylene film and double metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities.

  • Capacitance Range: 0.01 to 4.7 μF
  • Tolerance: ±10%
  • Voltage Range: 600 to 3000 VDC (275 to 750 VAC, 60 Hz)
  • Operating Temperature: –55°C to 105°C
Supplier's Site
Capacitor Polypropylene Pp Film 1Uf, 2Kv, 10%, Axial; Dielectric Type Cornell Dubilier - 66K5390 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 1Uf, 2Kv, 10%, Axial; Dielectric Type Cornell Dubilier
66K5390
Capacitor Polypropylene Pp Film 1Uf, 2Kv, 10%, Axial; Dielectric Type Cornell Dubilier 66K5390
CAPACITOR POLYPROPYLENE PP FILM 1UF, 2KV, 10%, AXIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:1µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Voltage(AC):630V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 1UF, 2KV, 10%, AXIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:1µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber; Voltage(AC):630V RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitor, 940C Series, 1 F, 10%, Pp (Polypropylene), 2 Kv Rohs Compliant Cornell Dubilier - 45X6215 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 940C Series, 1 F, 10%, Pp (Polypropylene), 2 Kv Rohs Compliant Cornell Dubilier
45X6215
Film Capacitor, 940C Series, 1 F, 10%, Pp (Polypropylene), 2 Kv Rohs Compliant Cornell Dubilier 45X6215
Film Capacitor, 940C Series, 1 F, 10%, PP (Polypropylene), 2 kV RoHS Compliant: Yes

Film Capacitor, 940C Series, 1 F, 10%, PP (Polypropylene), 2 kV RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - 940C20W1K-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
940C20W1K-F
Film Capacitors 940C20W1K-F
CAP FILM 1UF 10% 2KVDC AXIAL

CAP FILM 1UF 10% 2KVDC AXIAL

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 70189457 66K5390 45X6215 940C20W1K-F
Product Name Capacitor, Polypropylene Film, High dV/dt, 2000v, 1uf Capacitor Polypropylene Pp Film 1Uf, 2Kv, 10%, Axial; Dielectric Type Cornell Dubilier Film Capacitor, 940C Series, 1 F, 10%, Pp (Polypropylene), 2 Kv Rohs Compliant Cornell Dubilier Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Electrostatic Capacitors Polypropylene Double Metallized PP Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 105PSB202K2R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Ceramic Capacitors - C11CFR35C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers