CAP FILM 0.56UF 10% 2KVDC AXIAL
CAPACITOR POLYPROPYLENE PP FILM 0.56UF, 2KV, 10%, AXIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.56µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 940C20P56K-F | 66K5384 |
| Product Name | Film Capacitors | Capacitor Polypropylene Pp Film 0.56Uf, 2Kv, 10%, Axial; Dielectric Type Cornell Dubilier |
| Technology | Film Capacitors | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Double Metallized PP |
| Capacitance Range | 0.5600 microF | 0.5600 microF |