Cornell Dubilier Film Capacitors 940C16P68K-F

Description
CAP FILM 0.68UF 1.6KVDC AXIAL
Datasheet
Description
CAP FILM 0.68UF 1.6KVDC AXIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 940C16P68K-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
940C16P68K-F
Film Capacitors 940C16P68K-F
CAP FILM 0.68UF 1.6KVDC AXIAL

CAP FILM 0.68UF 1.6KVDC AXIAL

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film 0.68Uf, 1.6Kv, 10%, Axial; Dielectric Type Cornell Dubilier - 66K5376 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.68Uf, 1.6Kv, 10%, Axial; Dielectric Type Cornell Dubilier
66K5376
Capacitor Polypropylene Pp Film 0.68Uf, 1.6Kv, 10%, Axial; Dielectric Type Cornell Dubilier 66K5376
CAPACITOR POLYPROPYLENE PP FILM 0.68UF, 1.6KV, 10%, AXIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Voltage(AC):630V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.68UF, 1.6KV, 10%, AXIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber; Voltage(AC):630V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 940C16P68K-F 66K5376
Product Name Film Capacitors Capacitor Polypropylene Pp Film 0.68Uf, 1.6Kv, 10%, Axial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Double Metallized PP
Capacitance Range 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000330GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details