Cornell Dubilier Capacitor Polypropylene Pp Film 0.47Uf, 1Kv, 10%, Axial; Dielectric Type Cornell Dubilier 940C10P47K-F

Description
CAPACITOR POLYPROPYLENE PP FILM 0.47UF, 1KV, 10%, AXIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Voltage(AC):500V RoHS Compliant: Yes
Datasheet
Description
CAPACITOR POLYPROPYLENE PP FILM 0.47UF, 1KV, 10%, AXIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Voltage(AC):500V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 0.47Uf, 1Kv, 10%, Axial; Dielectric Type Cornell Dubilier - 66K5358 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.47Uf, 1Kv, 10%, Axial; Dielectric Type Cornell Dubilier
66K5358
Capacitor Polypropylene Pp Film 0.47Uf, 1Kv, 10%, Axial; Dielectric Type Cornell Dubilier 66K5358
CAPACITOR POLYPROPYLENE PP FILM 0.47UF, 1KV, 10%, AXIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Voltage(AC):500V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.47UF, 1KV, 10%, AXIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber; Voltage(AC):500V RoHS Compliant: Yes

Supplier's Site
Film Capacitors - 940C10P47K-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
940C10P47K-F
Film Capacitors 940C10P47K-F
CAP FILM 0.47UF 10% 1KVDC AXIAL

CAP FILM 0.47UF 10% 1KVDC AXIAL

Supplier's Site Datasheet
Capacitor, Polypropylene Film, High dV/dt, 1000Vdc, 0.47uF, LEAD FREE - 70189444 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Polypropylene Film, High dV/dt, 1000Vdc, 0.47uF, LEAD FREE
70189444
Capacitor, Polypropylene Film, High dV/dt, 1000Vdc, 0.47uF, LEAD FREE 70189444
Type 940C round, axial film capacitors use polypropylene film and double metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities. Capacitance Range: 0.01 to 4.7 μF Tolerance: ±10% Voltage Range: 600 to 3000 VDC (275 to 750 VAC, 60 Hz) Operating Temperature: –55°C to 105°C

Type 940C round, axial film capacitors use polypropylene film and double metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities.

  • Capacitance Range: 0.01 to 4.7 μF
  • Tolerance: ±10%
  • Voltage Range: 600 to 3000 VDC (275 to 750 VAC, 60 Hz)
  • Operating Temperature: –55°C to 105°C
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 66K5358 940C10P47K-F 70189444
Product Name Capacitor Polypropylene Pp Film 0.47Uf, 1Kv, 10%, Axial; Dielectric Type Cornell Dubilier Film Capacitors Capacitor, Polypropylene Film, High dV/dt, 1000Vdc, 0.47uF, LEAD FREE
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - C17CF6R2C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details