CAPACITOR, POLYPROPYLENE METALLIZED, 10UF, 400VDC
CAPACITOR POLYPROPYLENE PP FILM 10UF, 400V, 10%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:10µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):400V; Humidity Rating:- RoHS Compliant: Yes
CAP FILM 10UF 10% 400VDC AXIAL
| Allied Electronics, Inc. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 70189477 | 66K5351 | 935C4W10K-F |
| Product Name | CAPACITOR, POLYPROPYLENE METALLIZED, 10UF, 400VDC | Capacitor Polypropylene Pp Film 10Uf, 400V, 10%, Axial; Dielectric Type Cornell Dubilier | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Electrostatic Capacitors | Polypropylene | Metallized PP | Polypropylene; Polypropylene (PP), Metallized |
| Lead Style | Axial |