Cornell Dubilier Film Capacitors 935C2W5K-F

Description
CAP FILM 5UF 10% 200VDC AXIAL
Datasheet
Description
CAP FILM 5UF 10% 200VDC AXIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 935C2W5K-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
935C2W5K-F
Film Capacitors 935C2W5K-F
CAP FILM 5UF 10% 200VDC AXIAL

CAP FILM 5UF 10% 200VDC AXIAL

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film 5Uf, 200V, 10%, Axial; Dielectric Type Cornell Dubilier - 66K5349 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 5Uf, 200V, 10%, Axial; Dielectric Type Cornell Dubilier
66K5349
Capacitor Polypropylene Pp Film 5Uf, 200V, 10%, Axial; Dielectric Type Cornell Dubilier 66K5349
CAPACITOR POLYPROPYLENE PP FILM 5UF, 200V, 10%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:5µF; Capacitance Tolerance:± 10%; Voltage(AC):140V; Voltage(DC):200V; Capacitor Terminals:PC PinRoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 5UF, 200V, 10%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:5µF; Capacitance Tolerance:± 10%; Voltage(AC):140V; Voltage(DC):200V; Capacitor Terminals:PC PinRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 935C2W5K-F 66K5349
Product Name Film Capacitors Capacitor Polypropylene Pp Film 5Uf, 200V, 10%, Axial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 5 microF 5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C134U040DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers