Cornell Dubilier CAPACITOR, POLYPROPYLENE METALLIZED, 2.0UF, 200VDC 935C2W2K-F

Description
CAPACITOR, POLYPROPYLENE METALLIZED, 2.0UF, 200VDC
Datasheet
Description
CAPACITOR, POLYPROPYLENE METALLIZED, 2.0UF, 200VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAPACITOR, POLYPROPYLENE METALLIZED, 2.0UF, 200VDC - 70189478 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, POLYPROPYLENE METALLIZED, 2.0UF, 200VDC
70189478
CAPACITOR, POLYPROPYLENE METALLIZED, 2.0UF, 200VDC 70189478
CAPACITOR, POLYPROPYLENE METALLIZED, 2.0UF, 200VDC

CAPACITOR, POLYPROPYLENE METALLIZED, 2.0UF, 200VDC

Supplier's Site
Film Capacitor, 2Uf, 200V; Dielectric Type Cornell Dubilier - 66K5346 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 2Uf, 200V; Dielectric Type Cornell Dubilier
66K5346
Film Capacitor, 2Uf, 200V; Dielectric Type Cornell Dubilier 66K5346
FILM CAPACITOR, 2UF, 200V; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:2µF; Capacitance Tolerance:± 10%; Voltage(AC):140V; Voltage(DC):200V; Capacitor Mounting:Through Hole; Humidity Rating:- RoHS Compliant: Yes

FILM CAPACITOR, 2UF, 200V; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:2µF; Capacitance Tolerance:± 10%; Voltage(AC):140V; Voltage(DC):200V; Capacitor Mounting:Through Hole; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site
Film Capacitors - 935C2W2K-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
935C2W2K-F
Film Capacitors 935C2W2K-F
CAP FILM 2UF 10% 200VDC AXIAL

CAP FILM 2UF 10% 200VDC AXIAL

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 70189478 66K5346 935C2W2K-F
Product Name CAPACITOR, POLYPROPYLENE METALLIZED, 2.0UF, 200VDC Film Capacitor, 2Uf, 200V; Dielectric Type Cornell Dubilier Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Electrostatic Capacitors Polypropylene Metallized PP Polypropylene; Polypropylene (PP), Metallized
Lead Style Axial
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C173U063EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0106P80CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details