CAPACITOR, POLYPROPYLENE METALLIZED, 10.0UF, 200VDC
CAP FILM 10UF 10% 200VDC AXIAL
CAPACITOR POLYPROPYLENE PP FILM 10UF, 200V, 10%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:10µF; Capacitance Tolerance:± 10%; Voltage(AC):140V; Voltage(DC):200V; Humidity Rating:- RoHS Compliant: Yes
| Allied Electronics, Inc. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 70189480 | 935C2W10K-F | 66K5345 |
| Product Name | CAPACITOR, POLYPROPYLENE METALLIZED, 10.0UF, 200VDC | Film Capacitors | Capacitor Polypropylene Pp Film 10Uf, 200V, 10%, Axial; Dielectric Type Cornell Dubilier |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Metallized PP |
| Lead Style | Axial |