CAP FILM 0.047UF 630VDC AXIAL
FILM CAPACITOR PP; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.047µF;
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 930C6S47K-F | 66K5334 |
| Product Name | Film Capacitors | Film Capacitor Pp; Dielectric Type Cornell Dubilier |
| Technology | Film Capacitors | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Metallized PP |
| Capacitance Range | 0.0470 microF | 0.0470 microF |