Cornell Dubilier Film Capacitor Pp 2.7Uf; Dielectric Type Cornell Dubilier 930C4W2P7K-F

Description
FILM CAPACITOR PP 2.7UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:2.7µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):400V; Capacitor Mounting:Through Hole; Humidity Rating:- RoHS Compliant: Yes
Description
FILM CAPACITOR PP 2.7UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:2.7µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):400V; Capacitor Mounting:Through Hole; Humidity Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor Pp 2.7Uf; Dielectric Type Cornell Dubilier - 66K5318 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pp 2.7Uf; Dielectric Type Cornell Dubilier
66K5318
Film Capacitor Pp 2.7Uf; Dielectric Type Cornell Dubilier 66K5318
FILM CAPACITOR PP 2.7UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:2.7µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):400V; Capacitor Mounting:Through Hole; Humidity Rating:- RoHS Compliant: Yes

FILM CAPACITOR PP 2.7UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:2.7µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):400V; Capacitor Mounting:Through Hole; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K5318
Product Name Film Capacitor Pp 2.7Uf; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Film Paper Film Capacitors - 104PPS850KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ceramic Capacitors - C17AH390G-7PN-X1B - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details