Cornell Dubilier Film Capacitors 930C4W1K-F

Description
CAP FILM 1UF 10% 400VDC AXIAL
Datasheet
Description
CAP FILM 1UF 10% 400VDC AXIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 930C4W1K-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
930C4W1K-F
Film Capacitors 930C4W1K-F
CAP FILM 1UF 10% 400VDC AXIAL

CAP FILM 1UF 10% 400VDC AXIAL

Supplier's Site Datasheet
Film Capacitor Pp 1Uf; Dielectric Type Cornell Dubilier - 66K5312 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pp 1Uf; Dielectric Type Cornell Dubilier
66K5312
Film Capacitor Pp 1Uf; Dielectric Type Cornell Dubilier 66K5312
FILM CAPACITOR PP 1UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):400V; Capacitor Mounting:Through Hole; Humidity Rating:- RoHS Compliant: Yes

FILM CAPACITOR PP 1UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):400V; Capacitor Mounting:Through Hole; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 930C4W1K-F 66K5312
Product Name Film Capacitors Film Capacitor Pp 1Uf; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH101K-8UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers