Cornell Dubilier Film Capacitor Pp 4Uf; Dielectric Type Cornell Dubilier 930C2W4K-F

Description
FILM CAPACITOR PP 4UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:4µF; Capacitance Tolerance:± 10%; Voltage(AC):175V; Voltage(DC):250V; Capacitor Mounting:Through Hole; Humidity Rating:- RoHS Compliant: Yes
Description
FILM CAPACITOR PP 4UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:4µF; Capacitance Tolerance:± 10%; Voltage(AC):175V; Voltage(DC):250V; Capacitor Mounting:Through Hole; Humidity Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor Pp 4Uf; Dielectric Type Cornell Dubilier - 66K5289 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pp 4Uf; Dielectric Type Cornell Dubilier
66K5289
Film Capacitor Pp 4Uf; Dielectric Type Cornell Dubilier 66K5289
FILM CAPACITOR PP 4UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:4µF; Capacitance Tolerance:± 10%; Voltage(AC):175V; Voltage(DC):250V; Capacitor Mounting:Through Hole; Humidity Rating:- RoHS Compliant: Yes

FILM CAPACITOR PP 4UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:4µF; Capacitance Tolerance:± 10%; Voltage(AC):175V; Voltage(DC):250V; Capacitor Mounting:Through Hole; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K5289
Product Name Film Capacitor Pp 4Uf; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Film Capacitor - 104PMB252KBS - Richardson RFPD
Specs
Technology Film Capacitors
View Details