Cornell Dubilier Film Capacitor Pp 3.3Uf; Dielectric Type Cornell Dubilier 930C2W3P3K-F

Description
FILM CAPACITOR PP 3.3UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:3.3µF; Capacitance Tolerance:± 10%; Voltage(AC):175V; Voltage(DC):250V; Capacitor Mounting:Through Hole; Humidity Rating:- RoHS Compliant: Yes
Description
FILM CAPACITOR PP 3.3UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:3.3µF; Capacitance Tolerance:± 10%; Voltage(AC):175V; Voltage(DC):250V; Capacitor Mounting:Through Hole; Humidity Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor Pp 3.3Uf; Dielectric Type Cornell Dubilier - 66K5287 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pp 3.3Uf; Dielectric Type Cornell Dubilier
66K5287
Film Capacitor Pp 3.3Uf; Dielectric Type Cornell Dubilier 66K5287
FILM CAPACITOR PP 3.3UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:3.3µF; Capacitance Tolerance:± 10%; Voltage(AC):175V; Voltage(DC):250V; Capacitor Mounting:Through Hole; Humidity Rating:- RoHS Compliant: Yes

FILM CAPACITOR PP 3.3UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:3.3µF; Capacitance Tolerance:± 10%; Voltage(AC):175V; Voltage(DC):250V; Capacitor Mounting:Through Hole; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K5287
Product Name Film Capacitor Pp 3.3Uf; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH6R2C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Film Paper Film Capacitors - 104PSB122K2H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers