Cornell Dubilier Film Capacitor Pp; Dielectric Type Cornell Dubilier 930C2P56K-F

Description
FILM CAPACITOR PP; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.56µF; Capacitance Tolerance:± 10%; Voltage(AC):175V; Voltage(DC):250V; Capacitor Mounting:Through Hole; Capacitor Terminals:PC PinRoHS Compliant: Yes
Description
FILM CAPACITOR PP; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.56µF; Capacitance Tolerance:± 10%; Voltage(AC):175V; Voltage(DC):250V; Capacitor Mounting:Through Hole; Capacitor Terminals:PC PinRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor Pp; Dielectric Type Cornell Dubilier - 66K5276 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pp; Dielectric Type Cornell Dubilier
66K5276
Film Capacitor Pp; Dielectric Type Cornell Dubilier 66K5276
FILM CAPACITOR PP; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.56µF; Capacitance Tolerance:± 10%; Voltage(AC):175V; Voltage(DC):250V; Capacitor Mounting:Through Hole; Capacitor Terminals:PC PinRoHS Compliant: Yes

FILM CAPACITOR PP; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.56µF; Capacitance Tolerance:± 10%; Voltage(AC):175V; Voltage(DC):250V; Capacitor Mounting:Through Hole; Capacitor Terminals:PC PinRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K5276
Product Name Film Capacitor Pp; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC PinRoHS Compliant: Yes
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Electrostatic Capacitors Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - C11CF240J-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Paper Film Capacitors - 104MWR100K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
Film Capacitors - 113279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details