Cornell Dubilier Film Capacitor Pp 5Uf; Dielectric Type Cornell Dubilier 930C1W5K-F

Description
FILM CAPACITOR PP 5UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:5µF; Capacitance Tolerance:± 10%; Voltage(AC):70V; Voltage(DC):100V; Capacitor Mounting:Through Hole; Capacitor Terminals:PC PinRoHS Compliant: Yes
Description
FILM CAPACITOR PP 5UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:5µF; Capacitance Tolerance:± 10%; Voltage(AC):70V; Voltage(DC):100V; Capacitor Mounting:Through Hole; Capacitor Terminals:PC PinRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor Pp 5Uf; Dielectric Type Cornell Dubilier - 66K5261 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pp 5Uf; Dielectric Type Cornell Dubilier
66K5261
Film Capacitor Pp 5Uf; Dielectric Type Cornell Dubilier 66K5261
FILM CAPACITOR PP 5UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:5µF; Capacitance Tolerance:± 10%; Voltage(AC):70V; Voltage(DC):100V; Capacitor Mounting:Through Hole; Capacitor Terminals:PC PinRoHS Compliant: Yes

FILM CAPACITOR PP 5UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:5µF; Capacitance Tolerance:± 10%; Voltage(AC):70V; Voltage(DC):100V; Capacitor Mounting:Through Hole; Capacitor Terminals:PC PinRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K5261
Product Name Film Capacitor Pp 5Uf; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC PinRoHS Compliant: Yes
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Electrostatic Capacitors Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-1249-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725583 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details