Cornell Dubilier Film Capacitor Pp 4Uf; Dielectric Type Cornell Dubilier 930C1W4K-F

Description
FILM CAPACITOR PP 4UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:4µF; Capacitance Tolerance:± 10%; Voltage(AC):70V; Voltage(DC):100V; Capacitor Mounting:Through Hole; Capacitor Terminals:PC PinRoHS Compliant: Yes
Description
FILM CAPACITOR PP 4UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:4µF; Capacitance Tolerance:± 10%; Voltage(AC):70V; Voltage(DC):100V; Capacitor Mounting:Through Hole; Capacitor Terminals:PC PinRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor Pp 4Uf; Dielectric Type Cornell Dubilier - 66K5259 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pp 4Uf; Dielectric Type Cornell Dubilier
66K5259
Film Capacitor Pp 4Uf; Dielectric Type Cornell Dubilier 66K5259
FILM CAPACITOR PP 4UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:4µF; Capacitance Tolerance:± 10%; Voltage(AC):70V; Voltage(DC):100V; Capacitor Mounting:Through Hole; Capacitor Terminals:PC PinRoHS Compliant: Yes

FILM CAPACITOR PP 4UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:4µF; Capacitance Tolerance:± 10%; Voltage(AC):70V; Voltage(DC):100V; Capacitor Mounting:Through Hole; Capacitor Terminals:PC PinRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K5259
Product Name Film Capacitor Pp 4Uf; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC PinRoHS Compliant: Yes
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Electrostatic Capacitors Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Film Capacitors - 104MWS252KO-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers
Film Capacitors - 1725907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers