Cornell Dubilier Film Capacitor Pp 2.7Uf; Dielectric Type Cornell Dubilier 930C1W2P7K-F

Description
FILM CAPACITOR PP 2.7UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:2.7µF; Capacitance Tolerance:± 10%; Voltage(AC):70V; Voltage(DC):100V; Capacitor Mounting:Through Hole; Humidity Rating:- RoHS Compliant: Yes
Description
FILM CAPACITOR PP 2.7UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:2.7µF; Capacitance Tolerance:± 10%; Voltage(AC):70V; Voltage(DC):100V; Capacitor Mounting:Through Hole; Humidity Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor Pp 2.7Uf; Dielectric Type Cornell Dubilier - 66K5255 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pp 2.7Uf; Dielectric Type Cornell Dubilier
66K5255
Film Capacitor Pp 2.7Uf; Dielectric Type Cornell Dubilier 66K5255
FILM CAPACITOR PP 2.7UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:2.7µF; Capacitance Tolerance:± 10%; Voltage(AC):70V; Voltage(DC):100V; Capacitor Mounting:Through Hole; Humidity Rating:- RoHS Compliant: Yes

FILM CAPACITOR PP 2.7UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:2.7µF; Capacitance Tolerance:± 10%; Voltage(AC):70V; Voltage(DC):100V; Capacitor Mounting:Through Hole; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K5255
Product Name Film Capacitor Pp 2.7Uf; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 104PWS152KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Film Capacitors - 1725816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers