Cornell Dubilier Film Capacitor Pp 1.2Uf; Dielectric Type Cornell Dubilier 930C1W1P2K-F

Description
FILM CAPACITOR PP 1.2UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:1.2µF; Capacitance Tolerance:± 10%; Voltage(AC):70V; Voltage(DC):100V; Capacitor Mounting:Through Hole; Humidity Rating:- RoHS Compliant: Yes
Description
FILM CAPACITOR PP 1.2UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:1.2µF; Capacitance Tolerance:± 10%; Voltage(AC):70V; Voltage(DC):100V; Capacitor Mounting:Through Hole; Humidity Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor Pp 1.2Uf; Dielectric Type Cornell Dubilier - 66K5249 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pp 1.2Uf; Dielectric Type Cornell Dubilier
66K5249
Film Capacitor Pp 1.2Uf; Dielectric Type Cornell Dubilier 66K5249
FILM CAPACITOR PP 1.2UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:1.2µF; Capacitance Tolerance:± 10%; Voltage(AC):70V; Voltage(DC):100V; Capacitor Mounting:Through Hole; Humidity Rating:- RoHS Compliant: Yes

FILM CAPACITOR PP 1.2UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:1.2µF; Capacitance Tolerance:± 10%; Voltage(AC):70V; Voltage(DC):100V; Capacitor Mounting:Through Hole; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K5249
Product Name Film Capacitor Pp 1.2Uf; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 1763-0402W104K160NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Film Paper Film Capacitors - 103PPA302K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Film Capacitors - 116290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details