Cornell Dubilier EMI/RFI SUPPRESSION Capacitors 822MKP275KC

Description
Illinois Capacitor offers a variety of Class X-Y suppression capacitors with the latest safety agency approvals. Our AC capacitor are suitable for general purpose AC application as well as Motor Run.
Datasheet
Description
Illinois Capacitor offers a variety of Class X-Y suppression capacitors with the latest safety agency approvals. Our AC capacitor are suitable for general purpose AC application as well as Motor Run.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
EMI/RFI SUPPRESSION Capacitors
822MKP275KC
EMI/RFI SUPPRESSION Capacitors 822MKP275KC
Illinois Capacitor offers a variety of Class X-Y suppression capacitors with the latest safety agency approvals. Our AC capacitor are suitable for general purpose AC application as well as Motor Run.

Illinois Capacitor offers a variety of Class X-Y suppression capacitors with the latest safety agency approvals.

Our AC capacitor are suitable for general purpose AC application as well as Motor Run.

Capacitor Pp Film, 8200Pf, 275V, 10%, Radial; Capacitance Illinois Capacitor - 14N7759 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pp Film, 8200Pf, 275V, 10%, Radial; Capacitance Illinois Capacitor
14N7759
Capacitor Pp Film, 8200Pf, 275V, 10%, Radial; Capacitance Illinois Capacitor 14N7759
CAPACITOR PP FILM, 8200PF, 275V, 10%, RADIAL; Capacitance:8200pF; Capacitance Tolerance:± 10%; Capacitor Application:Safety / Suppression; Capacitor Case Style:-; Capacitor Dielectric Type:Polypropylene (PP); Lead Spacing:7.5mm RoHS Compliant: Yes

CAPACITOR PP FILM, 8200PF, 275V, 10%, RADIAL; Capacitance:8200pF; Capacitance Tolerance:± 10%; Capacitor Application:Safety / Suppression; Capacitor Case Style:-; Capacitor Dielectric Type:Polypropylene (PP); Lead Spacing:7.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - 822MKP275KC - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
822MKP275KC
Film Capacitors 822MKP275KC
CAP FILM 8200PF 10% 310VAC RAD

CAP FILM 8200PF 10% 310VAC RAD

Supplier's Site Datasheet

Technical Specifications

  Illinois Capacitor Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 822MKP275KC 14N7759 822MKP275KC
Product Name EMI/RFI SUPPRESSION Capacitors Capacitor Pp Film, 8200Pf, 275V, 10%, Radial; Capacitance Illinois Capacitor Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH2R2B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers