Cornell Dubilier Capacitor Alum Elec, 700Uf, 360V; Capacitance Cornell Dubilier 7P701V360A042

Description
CAPACITOR ALUM ELEC, 700UF, 360V; Capacitance:700µF; Voltage(DC):360V; Voltage(AC):-; Capacitance Tolerance:-10%, +20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:-; Polarity:Polar; Product Range:7P Series; Lead Spacing:10mmRoHS Compliant: Yes
Datasheet
Description
CAPACITOR ALUM ELEC, 700UF, 360V; Capacitance:700µF; Voltage(DC):360V; Voltage(AC):-; Capacitance Tolerance:-10%, +20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:-; Polarity:Polar; Product Range:7P Series; Lead Spacing:10mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec, 700Uf, 360V; Capacitance Cornell Dubilier - 97H2377 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 700Uf, 360V; Capacitance Cornell Dubilier
97H2377
Capacitor Alum Elec, 700Uf, 360V; Capacitance Cornell Dubilier 97H2377
CAPACITOR ALUM ELEC, 700UF, 360V; Capacitance:700µF; Voltage(DC):360V; Voltage(AC):-; Capacitance Tolerance:-10%, +20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:-; Polarity:Polar; Product Range:7P Series; Lead Spacing:10mmRoHS Compliant: Yes

CAPACITOR ALUM ELEC, 700UF, 360V; Capacitance:700µF; Voltage(DC):360V; Voltage(AC):-; Capacitance Tolerance:-10%, +20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:-; Polarity:Polar; Product Range:7P Series; Lead Spacing:10mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97H2377
Product Name Capacitor Alum Elec, 700Uf, 360V; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; Snap-In
Capacitance Type Fixed
Features Polarized
Capacitance Range 700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101172U100AJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers