Cornell Dubilier Capacitor Alum Elec, 600Uf, 330V; Capacitance Cornell Dubilier 7P601V330K042

Description
CAPACITOR ALUM ELEC, 600UF, 330V; Capacitance:600µF; Voltage(DC):330V; Voltage(AC):-; Capacitance Tolerance:-10%, +20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:-; Polarity:Polar; Product Range:7P Series; Lead Spacing:10mmRoHS Compliant: Yes
Description
CAPACITOR ALUM ELEC, 600UF, 330V; Capacitance:600µF; Voltage(DC):330V; Voltage(AC):-; Capacitance Tolerance:-10%, +20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:-; Polarity:Polar; Product Range:7P Series; Lead Spacing:10mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec, 600Uf, 330V; Capacitance Cornell Dubilier - 92B2464 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 600Uf, 330V; Capacitance Cornell Dubilier
92B2464
Capacitor Alum Elec, 600Uf, 330V; Capacitance Cornell Dubilier 92B2464
CAPACITOR ALUM ELEC, 600UF, 330V; Capacitance:600µF; Voltage(DC):330V; Voltage(AC):-; Capacitance Tolerance:-10%, +20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:-; Polarity:Polar; Product Range:7P Series; Lead Spacing:10mmRoHS Compliant: Yes

CAPACITOR ALUM ELEC, 600UF, 330V; Capacitance:600µF; Voltage(DC):330V; Voltage(AC):-; Capacitance Tolerance:-10%, +20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:-; Polarity:Polar; Product Range:7P Series; Lead Spacing:10mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 92B2464
Product Name Capacitor Alum Elec, 600Uf, 330V; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; Snap-In
Capacitance Type Fixed
Features Polarized
Capacitance Range 600 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N220J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Aluminum Electrolytic - 101C334U025DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details