Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
CAP ALUM 6800UF 20% 25V SNAP
ALUMINUM ELECTROLYTIC CAPACITOR 6800UF, 25V, 20%, SNAP-IN; Capacitance:6800µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:20000 hours @ 125°C; Polarity:Polar RoHS Compliant: Yes
| Illinois Capacitor | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 688LBB025M2BD | 688LBB025M2BD | 70K9494 |
| Product Name | SNAP-IN/ SNAP MOUNT Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor 6800Uf, 25V, 20%, Snap-In; Capacitance Illinois Capacitor |
| Capacitance Type | Fixed | Fixed | |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 6800 microF | 6800 microF | |
| Configuration / Form Factor | Snap-In | ||
| RoHS Compliant | Yes |